EN
  • EN
  • DE

UTT30N06L-TA3-T

Part No UTT30N06L-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 30A, 60V N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case TO-220
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 750562-UTT30N06L-TA3-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTT30N06L-TA3-T CAD Model

Description

The UTT30N06L-TA3-T is an N-channel Power MOSFET from Unisonic Technologies Co., Ltd. (UTC). It is designed for use in power switching and amplification applications where efficiency and reliability are paramount. This MOSFET features a low on-resistance and fast switching speed, making it suitable for a wide range of applications, including DC-DC converters, motor control, and power supplies.

Applications

  • DC-DC Converters: Voltage regulation in various electronic devices.
  • Motor Control: Driving motors in appliances, automotive systems, and industrial equipment.
  • Power Supplies: Switching power supplies for computers, servers, and other electronic devices.
  • LED Lighting: Driving LEDs in lighting applications.
  • Battery Management Systems: Charging and discharging control in battery-powered devices.

Features

  • N-Channel MOSFET: Provides efficient power switching capability.
  • Low On-Resistance (RDS(on)): Minimizes power loss and enhances energy efficiency.
  • Fast Switching Speed: Allows for high-frequency operation and reduced switching losses.
  • High Avalanche Energy: Provides robustness against transient voltage spikes.
  • Lead-Free Package: Environmentally friendly and compliant with RoHS standards.
  • Low Gate Charge: Enables faster switching and reduced gate drive requirements.

Benefits

  • Improved Energy Efficiency: Low on-resistance minimizes power dissipation, leading to higher efficiency.
  • Enhanced System Reliability: High avalanche energy provides robustness against voltage transients.
  • Simplified Circuit Design: Low gate charge reduces gate drive requirements, simplifying design.
  • Environmentally Friendly: Lead-free package complies with environmental regulations.

Additional Details

The UTT30N06L-TA3-T typically features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of up to 30A. The typical on-resistance (RDS(on)) is very low, often in the milliohm range, depending on the gate-source voltage. The gate threshold voltage is typically between 2V and 4V, making it compatible with various logic-level gate drive signals. It is commonly available in a TO-252 package. The device's fast switching speed and low gate charge make it suitable for high-frequency switching applications. Its robust design ensures stable and reliable operation across a wide range of temperatures and operating conditions.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Samsung
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238
Silergy Corp
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Nordic Semiconductors
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess