The UTT15P06L-TA3-T is a P-channel Power MOSFET from UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for use in power management applications requiring efficient switching and low on-resistance.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
- Motor Control Circuits
Features:
- Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
- Low Gate Charge (Qg): Enables fast switching speeds.
- High Avalanche Capability: Provides robust performance under transient conditions.
- Surface Mount Package (SOT-223): Facilitates easy assembly and compact designs.
- Lead Free: RoHS compliant.
Benefits:
- High Efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
- Fast Switching: Low gate charge enables rapid switching speeds for improved performance.
- Robust Performance: High avalanche capability provides reliable operation under transient conditions.
- Compact Design: Surface mount package allows for miniaturization of electronic devices.
The UTT15P06L-TA3-T has a drain-source voltage (VDS) rating of -60V and a continuous drain current (ID) rating of -15A. The low on-resistance ensures efficient power transfer, making it suitable for high-current applications. The SOT-223 package is a popular choice for surface mount applications, offering good thermal performance. This MOSFET is a good choice for power management and switching applications requiring high efficiency and reliable performance. Proper thermal management is essential to ensure long-term reliability when operating at high currents.