The UTCUZ1086L-1.8V is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator provides a stable 1.8V output voltage with a low dropout voltage, making it suitable for applications requiring efficient power conversion with minimal voltage loss.
Applications
- Post regulators for switching power supplies
- Battery-powered devices
- Microprocessor and microcontroller power supplies
- FPGA power supplies
- Consumer electronics
- Portable devices
Features
- Low dropout voltage
- Fixed 1.8V output voltage
- High output current capability
- Over-current protection (OCP)
- Thermal shutdown protection
- Reverse polarity protection
- Stable with ceramic capacitors
Benefits
- Efficient power conversion with minimal voltage loss
- Stable and regulated 1.8V output voltage
- Protection against over-current and thermal overload
- Simplified circuit design with fixed output voltage
- Reliable operation even with input voltage fluctuations
Additional Details
The UTCUZ1086L-1.8V operates with a low dropout voltage, which means it can maintain a stable 1.8V output even when the input voltage is only slightly higher than 1.8V. This is particularly beneficial in battery-powered applications where the battery voltage decreases over time. The regulator is designed to be stable with ceramic capacitors, which are commonly used due to their small size and low ESR (Equivalent Series Resistance). The integrated protection features, including OCP and thermal shutdown, protect the device and the connected circuitry from damage due to over-current conditions and excessive heat. Reverse polarity protection prevents damage if the input voltage is accidentally connected with the wrong polarity.
The UTCUZ1086L-1.8V is typically available in small, surface-mount packages, such as SOT-223 or TO-252. Its ease of use and robust protection features make it a popular choice for powering sensitive electronic components in a variety of applications requiring a stable 1.8V supply.