EN
  • EN
  • DE

SDA25X16-5

Part No SDA25X16-5
Manufacturer Infineon Technologies
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 317328-SDA25X16-5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDA25X16-5 CAD Model

Description

The SDA25X16-5 is a compact pneumatic cylinder designed for linear motion applications. Manufactured by Infineon Technologies, this cylinder provides reliable and precise actuation in a variety of industrial settings. It is characterized by its small size, making it suitable for applications where space is limited.

Applications

  • Automated assembly lines
  • Pick and place systems
  • Robotics
  • Material handling equipment
  • Clamping mechanisms

Features

  • Compact design: Allows for installation in tight spaces.
  • Double-acting: Provides controlled movement in both directions.
  • Adjustable cushioning: Reduces noise and impact at the end of stroke.
  • Magnetic piston: Enables position sensing with proximity switches.
  • Durable construction: Ensures long service life in demanding environments.

Benefits

  • Increased productivity: Automates repetitive tasks, improving efficiency.
  • Improved safety: Reduces the risk of manual handling injuries.
  • Enhanced precision: Provides accurate and repeatable movements.
  • Reduced maintenance: Durable design minimizes downtime and repair costs.
  • Cost savings: Optimizes resource utilization and lowers operational expenses.

Additional Details

The SDA25X16-5 features a bore size of 25mm and a stroke length of 16mm. It operates with a pressure range typically between 1 to 10 bar (14.5 to 145 psi). The cylinder body is generally made of aluminum, while the piston rod is constructed from stainless steel to resist corrosion. It also supports different mounting options to suit various application needs. End-position cushioning is incorporated to minimize noise and extend the cylinder’s lifespan by reducing impact forces. Proximity switches can be easily integrated to detect piston position, providing feedback for automated control systems. Its compact design makes it ideal for use in confined spaces without compromising performance or reliability.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess