EN
  • EN
  • DE

UTCTL431NS

Part No UTCTL431NS
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396877-UTCTL431NS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UTCTL431NS CAD Model

Description

The UTCTL431NS is a precision adjustable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It functions as a programmable voltage reference, offering high accuracy and stability over a wide range of operating conditions.

Applications

  • Voltage monitoring
  • Precision current sources
  • Over-voltage protection circuits
  • Adjustable power supplies
  • Error amplifiers in switching regulators
  • Linear regulators

Features

  • Programmable output voltage
  • Low dynamic output impedance
  • Sink current capability from 1mA to 100mA
  • Equivalent full-range temperature coefficient typically 50 ppm/°C
  • Low output noise
  • Precision reference voltage

Benefits

  • Precise and stable voltage regulation
  • Flexibility in voltage setting via external resistors
  • High accuracy in voltage monitoring and control
  • Reduced component count compared to discrete solutions
  • Improved system performance and reliability

Additional Details

The UTCTL431NS operates by comparing its internal reference voltage to the voltage at the reference pin. An external resistor divider network is typically used to set the desired output voltage. When the voltage at the reference pin is below the internal reference, the device turns on, sinking current from the cathode to the anode. This action regulates the voltage to the desired level. The low dynamic output impedance ensures stable operation even with varying load currents.

The UTCTL431NS is commonly available in various packages, such as SOT-23, TO-92, and SOIC. Its small size and ease of use make it ideal for a wide range of applications requiring precise voltage regulation or monitoring. Its ability to sink current from 1mA to 100mA provides flexibility in circuit design. It's often used in feedback control loops in power supplies to maintain a stable output voltage despite variations in input voltage or load current.

You May Also Be Interested in

Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Toshiba Semiconductor and Storage
Lowest to $58.6105
Toshiba Semiconductor and Storage
Lowest to $0.3269
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess