EN
  • EN
  • DE

UTC79L08

Part No UTC79L08
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description LINEAR INTEGRATED CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396846-UTC79L08
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC79L08 CAD Model

Description

The UTC79L08 is a three-terminal negative voltage regulator, delivering a fixed -8V output. As part of the 79Lxx series, it provides local on-card voltage regulation. Key features include thermal overload protection and short circuit current limiting, enhancing overall system reliability.

Applications:

  • Negative Voltage Supply for Operational Amplifiers: Provides the necessary negative voltage for op-amp circuits.
  • Data Acquisition Systems: Powers negative rails in data acquisition hardware, ensuring accurate signal processing.
  • Instrumentation: Used in various instrumentation setups requiring a stable -8V supply.
  • Linear Regulators: Supplies the negative voltage for other linear regulators.
  • Signal Conditioning Circuits: Provides a stable negative voltage for signal conditioning components.

Features:

  • Output Voltage: Fixed -8V negative output voltage.
  • Output Current: Typically up to 100mA.
  • Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Short Circuit Current Limiting: Limits the output current during short circuit conditions, preventing damage.
  • Small Package: Available in TO-92 and other small packages.
  • No External Components Required: Simple implementation with minimal external components required.

Benefits:

  • Stable Voltage Regulation: Provides a consistent and reliable -8V output for sensitive circuits.
  • Overload Protection: Protects the regulator and connected circuitry from damage due to overcurrent or overheating.
  • Simplified Design: Requires minimal external components, simplifying circuit design and layout.
  • Cost-Effective: Offers a cost-effective solution for providing a regulated negative voltage supply.
  • Compact Size: The small package allows for use in space-constrained applications.

The UTC79L08 finds use in circuits where a negative 8V power supply is required. The device's datasheet provides comprehensive details including input voltage range, output voltage accuracy, and thermal characteristics. Proper heat sinking may be necessary depending on the application. Always adhere to the maximum ratings specified in the datasheet for best performance.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $58.6105
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess