The UTC2N60L-B-TN3 is a N-channel enhancement mode power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for high voltage, high-speed switching applications.
Applications
- Switching power supplies
- DC-DC converters
- PWM motor control
- Electronic ballast
- High voltage switching circuits
Features
- Low gate charge
- Fast switching speed
- High ruggedness
- Improved dv/dt capability
- 100% Avalanche Tested
- Lead-free plating
Benefits
- Enables efficient and reliable switching performance in power electronic circuits.
- Reduces switching losses, leading to improved system efficiency.
- Enhances the overall reliability of the power system with its robust design and avalanche capability.
- Simplified thermal management due to low on-resistance (RDS(on)).
- Suitable for applications requiring high voltage and fast switching.
Additional Details
The UTC2N60L-B-TN3 features a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating that depends on the operating temperature and mounting conditions. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is typically available in a TO-220 package. The MOSFET is designed to minimize conduction losses and improve switching performance. Proper heatsinking is essential when operating at high power levels to maintain device temperature within acceptable limits. The gate drive circuit should be designed to provide a clean and fast switching signal to minimize switching losses and prevent ringing. This MOSFET is also suitable for applications where high surge current capability is required.
The "-B" suffix likely indicates a specific production lot or revision with enhanced characteristics, and the "TN3" likely refers to the packaging type or specific testing performed. Always refer to the official datasheet for precise electrical characteristics and application guidelines.