Products specifications Report Issue?

Reference Date Code 2017+
Reference case SOP
Manufacturer UTC
Manufacturer Homepage www.utc-ic.com
Win Source Part Number 712837-UTC2803
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC2803 CAD Model

Description

The UTC2803 is a high-voltage, high-current Darlington transistor array designed for interfacing low-level logic circuitry with higher-voltage or higher-current loads. It contains eight NPN Darlington pairs, each capable of sinking up to 500mA. These arrays are commonly used in a variety of applications where control signals need to drive significantly larger loads.

Applications

  • Driving relays and solenoids
  • Driving lamps and LEDs
  • Driving stepper motors
  • Driving thermal printers
  • Logic buffers
  • Line drivers

Features

  • Eight Darlington transistors per package
  • High output current capability (500mA per driver)
  • High voltage outputs (50V)
  • Input clamp diodes
  • TTL/CMOS compatible inputs

Benefits

  • Simplified interface between low-level logic and high-power loads
  • Reduced component count and board space
  • Increased system reliability
  • Easy to use and implement
  • Provides protection for the driving logic with the included input clamp diodes

Additional Details

Each Darlington pair consists of two NPN transistors connected in a Darlington configuration, providing high current gain and allowing the device to drive substantial loads directly from logic-level signals. The input clamp diodes protect the driver from voltage transients. The UTC2803 is available in a variety of packages, including DIP and SOIC. It operates over a wide temperature range, making it suitable for various industrial and commercial applications. The VCE(sat) is typically around 1.6V at Ic = 500mA. It's a robust and cost-effective solution for driving a wide range of inductive and resistive loads.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(Display Horizontal Deflection Output, Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC5124
Analog Devices Inc.
Quad Precision, Low Cost, High Speed, BiFET Op Amp
Need more? Email Us
ECAD model for AD713TQ
Analog Devices Inc.
1 Ω Typical On Resistance, ±5 V, +12 V, +5 V, and +3.3 V, 4:1 Multiplexer
Lowest to $10.3410
ECAD model for ADG1604BCPZ-REEL7
IDT, Integrated Device Technology Inc
3.3V CMOS 16-BIT BUS TRANSCIEVER | IC TXRX NON-INVERT 3.6V 48TSSOP
Need more? Email Us
ECAD model for 74ALVCH162245PAG
Analog Devices Inc.
Switched-Capacitor Voltage Inverter with Shutdown
Lowest to $3.6410
ECAD model for ADM8828ART
Analog Devices Inc.
Multiple Range, 16-/12-Bit, Bipolar/Unipolar Voltage Output DACs with 2 ppm/°C Reference | IC DAC 16BIT V-OUT 16TSSOP
Lowest to $13.4061
ECAD model for AD5761RBRUZ
NXP / Nexperia
Dual 4-bit binary ripple counter
Lowest to $0.3449
ECAD model for 74HCT393
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.8982
ECAD model for 1612618-4
Vishay
Schottky Rectifier, 2 x 15 A | DIODE ARRAY SCHOTTKY 35V TO220AB
Lowest to $1.8861
ECAD model for 25CTQ035

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention