EN
  • EN
  • DE

UTC1117Y-3.3

Part No UTC1117Y-3.3
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396747-UTC1117Y-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UTC1117Y-3.3 CAD Model

Description

The UTC1117Y-3.3, manufactured by UTC (Unisonic Technologies Co., Ltd.), is a low dropout (LDO) linear voltage regulator. The "-3.3" indicates that it provides a fixed 3.3V output voltage. LDO regulators are used to provide a stable and accurate output voltage from a higher input voltage, even when the input voltage fluctuates. They are commonly employed in various electronic devices to power sensitive components like microcontrollers, sensors, and other ICs. The 'Y' likely refers to the package type or specific production batch.

Applications

  • Microcontroller power: Provides a stable 3.3V supply for microcontrollers in embedded systems.
  • Sensor power: Regulates the voltage for sensors, ensuring accurate and reliable sensor readings.
  • Memory modules: Powers memory ICs, providing the required voltage for data storage and retrieval.
  • Communication interfaces: Regulates the voltage for communication interfaces such as UART, SPI, and I2C.
  • Portable devices: Used in smartphones, tablets, and other portable devices to regulate the battery voltage.

Features

  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Fixed 3.3V output: Provides a stable and accurate 3.3V output voltage.
  • Overcurrent protection: Protects the IC and the load from damage due to excessive current.
  • Thermal shutdown: Disables the IC if the temperature exceeds a safe level.
  • Short-circuit protection: Prevents damage in the event of a short circuit.
  • High ripple rejection: Filters out noise and ripple from the input voltage.

Benefits

  • Stable output voltage: Provides a consistent 3.3V output voltage, ensuring reliable operation of powered components.
  • Improved system performance: Low noise and high ripple rejection enhance the performance of sensitive circuits.
  • Enhanced system reliability: Protection features prevent damage from common electrical faults.
  • Simplified design: Easy to use and requires minimal external components.
  • Versatile application: Suitable for a wide range of applications requiring a stable 3.3V supply.

The UTC1117Y-3.3 datasheet contains comprehensive technical specifications, including input voltage range, output current capability, dropout voltage, quiescent current, and thermal resistance. The package type (e.g., SOT-223, TO-252) and pinout are also detailed in the datasheet. This LDO regulator provides a reliable and efficient solution for providing a stable 3.3V supply in various electronic systems.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Via
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,950 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess