EN
  • EN
  • DE

UT9435HG-S08-R

Part No UT9435HG-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278606-UT9435HG-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT9435HG-S08-R CAD Model

Description

The UT9435HG-S08-R is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for power management applications requiring efficient switching and low on-resistance.

Applications:

  • Battery Management Systems (BMS): Used in battery charging and discharging circuits.
  • Load Switching: Controls power to various loads in portable devices and power supplies.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Power Adapters: Used in AC-DC adapters and chargers.
  • LED Lighting: Used in LED drivers for controlling LED brightness and power.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Low Gate Charge (Qg): Enables fast switching speeds and reduces driver power requirements.
  • Logic Level Gate Drive: Can be driven directly from low-voltage logic circuits.
  • Surface Mount Package (S08): Suitable for high-density PCB layouts.
  • Lead-Free and RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Enables high-frequency operation in power converters.
  • Easy to Use: Logic level gate drive simplifies circuit design.
  • Compact Size: S08 package saves board space.
  • Environmentally Friendly: Complies with RoHS regulations.

Technical Specifications:

The UT9435HG-S08-R typically features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The on-resistance (RDS(on)) is a crucial parameter for determining power loss. The S08 package offers good thermal performance for its size. The gate threshold voltage (VGS(th)) is an important parameter for logic-level gate drive applications.

Consult the UTC datasheet for detailed specifications, including maximum power dissipation, thermal resistance, and switching characteristics. Application notes and design guidelines are often available to assist with proper implementation and ensure optimal performance. Accurate thermal management is essential for reliable operation at high power levels.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
ON Semiconductor
Lowest to $2.5606
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Toko America Inc.
Need more? Email Us
IXYS
Lowest to $7.8205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess