The UT90N03L-TN3-R is an N-Channel Power MOSFET manufactured by Unisonic Technologies Co., Ltd (UTC). This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. It's commonly used in power management circuits, DC-DC converters, and motor control applications.
Applications
- DC-DC converters
- Power management circuits
- Load switches
- Motor control
- LED lighting
Features
- N-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Low gate charge
- Avalanche rated
- Drain-Source Voltage (VDS): 30V
- Gate-Source Voltage (VGS): ±20V
- Continuous Drain Current (ID): 90A
Benefits
- High efficiency in switching applications due to low on-resistance.
- Reduced power losses and improved thermal performance.
- Fast switching speeds for high-frequency operation.
- Improved efficiency due to low gate charge
- Robust performance in demanding applications due to avalanche rating
Additional Details
The UT90N03L-TN3-R's low on-resistance minimizes conduction losses, resulting in higher efficiency and reduced heat generation. Its fast switching speed reduces switching losses, making it suitable for high-frequency power conversion applications. The low gate charge simplifies gate drive circuitry and reduces switching losses further. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes without damage.
The device's robust design and high current handling capability make it suitable for demanding applications such as motor control and power management in automotive and industrial systems. The UT90N03L-TN3-R is typically available in a surface-mount package, allowing for efficient assembly and compact board layouts. The specifications make it an ideal choice for applications needing high efficiency, fast switching, and rugged performance. It is designed for optimal thermal performance.