EN
  • EN
  • DE

UT70P03L-TN3-R

Part No UT70P03L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 75A, 30V P-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278584-UT70P03L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT70P03L-TN3-R CAD Model

Description

The UT70P03L-TN3-R is a P-channel enhancement-mode MOSFET manufactured by Unisonic Technologies Co., Ltd. (UTC). It's designed for low voltage applications requiring efficient power switching. This MOSFET is part of UTC's extensive range of power semiconductor devices, offering reliable performance and optimized characteristics for various applications.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery management systems
  • Solid-state relays
  • Motor control

Features

  • P-channel enhancement mode: Allows easy gate driving with a low voltage.
  • Low on-resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low gate threshold voltage (VGS(th)): Enables operation with low control signals.
  • Fast switching speed: Allows efficient operation in high-frequency applications.
  • Surface mount package: Enables automated assembly and compact designs.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Improved system efficiency: Low RDS(on) reduces power dissipation and increases efficiency.
  • Simplified gate drive: Low gate threshold voltage simplifies control circuit design.
  • Reduced power consumption: Efficient operation extends battery life in portable devices.
  • Increased design flexibility: Small package size allows for compact designs.
  • Enhanced system reliability: Robust design ensures reliable operation in various conditions.

Additional Details

The UT70P03L-TN3-R typically has a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating depending on the package and operating temperature. The on-resistance (RDS(on)) is a key parameter, usually specified at different gate-source voltages. The gate threshold voltage (VGS(th)) is typically around -1V to -3V. This MOSFET comes in a surface-mount package such as SOT-23 or similar. It's designed for reflow soldering according to industry standards. Proper thermal management is essential for maintaining optimal performance. This MOSFET offers a cost-effective and reliable solution for low-voltage power switching applications. The operating temperature range is typically from -55°C to +150°C.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess