EN
  • EN
  • DE

UT6402G-AG6-R

Part No UT6402G-AG6-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278573-UT6402G-AG6-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT6402G-AG6-R CAD Model

Description

The UT6402G-AG6-R is a P-Channel enhancement mode MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for a variety of power switching applications, offering efficient performance and low on-resistance. Its characteristics make it suitable for use in portable devices, power management circuits, and other applications where power efficiency is critical.

Applications

  • Load Switching: Used to switch power to various loads in electronic circuits.
  • Power Management in Portable Devices: Suitable for power management in devices such as smartphones and tablets.
  • DC-DC Converters: Employed in DC-DC converters for voltage regulation.
  • Battery Management Systems (BMS): Used in BMS for controlling charging and discharging of batteries.
  • LED Lighting: Used for controlling LED brightness and power in lighting applications.

Features

  • P-Channel MOSFET: Operates with a negative gate-source voltage, simplifying drive circuitry in some applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • Fast Switching Speed: Enables efficient switching performance.
  • Low Gate Charge: Reduces driving power requirements.
  • Surface Mount Package: Allows for efficient PCB assembly and space saving.

Benefits

  • Improved Power Efficiency: Low on-resistance reduces power dissipation, enhancing overall system efficiency.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.
  • Reduced Heat Dissipation: Low on-resistance minimizes heat generation, improving reliability.
  • Simplified Circuit Design: P-Channel operation simplifies gate drive circuitry in certain applications.
  • Compact Design: Small surface mount package saves space on the PCB.

Additional Details

The UT6402G-AG6-R typically comes in a SOT-23 or similar small surface-mount package. Key electrical specifications include drain-source voltage, gate-source voltage, continuous drain current, pulsed drain current, and on-resistance. It adheres to RoHS standards, indicating its compliance with environmental regulations. The 'R' at the end of the part number typically denotes tape and reel packaging for automated assembly processes. The datasheet contains detailed information regarding its electrical characteristics and thermal performance.

You May Also Be Interested in

Intel
Lowest to $50.4238
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
IXYS
Lowest to $7.8205
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess