EN
  • EN
  • DE

UT6302L-AE3-R

Part No UT6302L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278571-UT6302L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT6302L-AE3-R CAD Model

Description

The UT6302L-AE3-R is a low dropout (LDO) linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This regulator is designed to provide a stable and regulated output voltage from a higher input voltage, with a minimal voltage difference between input and output.

Applications:

  • Portable Devices: Used in smartphones, tablets, and other portable electronics to regulate power.
  • Battery-Powered Equipment: Regulates voltage for battery-powered devices, ensuring consistent performance.
  • Microcontroller Power: Provides a stable voltage supply for microcontrollers and other digital circuits.
  • Post-Regulation: Used as a post-regulator for switching power supplies to reduce ripple and noise.
  • Sensor Power: Provides clean and stable power to sensitive analog sensors.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Over-Current Protection: Protects the regulator from damage due to excessive output current.
  • Thermal Shutdown: Shuts down the regulator in case of overheating, preventing damage.
  • Stable with Ceramic Capacitors: Designed to be stable with low-ESR ceramic output capacitors.

Benefits:

  • Efficient Power Regulation: Provides stable output voltage with minimal power loss.
  • Extended Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Robust Protection: Over-current and thermal shutdown features protect the regulator and the load.
  • Simplified Design: Easy to implement in various power supply circuits.
  • Compact Solution: Available in small surface-mount packages for space-constrained applications.

Technical Specifications:

The UT6302L-AE3-R typically features a fixed output voltage (e.g., 3.3V, 2.5V, 1.8V), a low dropout voltage (typically less than 200mV at rated current), and a low quiescent current (typically in the microampere range). The device is commonly available in a SOT-23 or similar small surface-mount package.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us
Cypress Semiconductor Corp
Lowest to $386.1000
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess