EN
  • EN
  • DE

UT4822L-S08-R

Part No UT4822L-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description DUAL N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278547-UT4822L-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT4822L-S08-R CAD Model

Description

The UT4822L-S08-R is a power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. This MOSFET is commonly used in DC-DC converters, motor control circuits, and other power management applications.

Applications

  • DC-DC converters
  • Motor control circuits
  • Power management systems
  • LED lighting drivers
  • Battery chargers

Features

  • N-channel MOSFET
  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Logic level gate drive
  • Avalanche rated
  • RoHS compliant
  • Available in SOP-8 package

Benefits

  • High efficiency due to low RDS(on)
  • Reduced power loss and heat generation
  • Simplified gate drive circuitry
  • Improved system reliability due to avalanche rating
  • Environmentally friendly due to RoHS compliance
  • Compact size for space-constrained applications

Additional Details

The UT4822L-S08-R is an N-channel enhancement-mode MOSFET designed for power switching applications. Its low on-resistance minimizes conduction losses, improving overall efficiency. The fast switching speed reduces switching losses, further enhancing efficiency. The logic level gate drive allows the MOSFET to be driven directly from logic circuits, simplifying the gate drive circuitry. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, improving system reliability. The SOP-8 package provides a compact footprint, making it suitable for space-constrained applications. The RoHS compliance ensures that the MOSFET meets environmental regulations. The UT4822L-S08-R is a reliable and efficient choice for a wide range of power management applications, offering a good balance of performance, cost, and size.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
Spansion
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Texas Instruments
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess