EN
  • EN
  • DE

UT4404L

Part No UT4404L
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396668-UT4404L
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UT4404L CAD Model

Description

The UT4404L, manufactured by Unisonic Technologies Co., Ltd. (UTC), is a power MOSFET designed for switching applications requiring efficient power handling and minimal power loss. This N-channel enhancement mode MOSFET is specifically engineered to provide a low on-resistance, enabling it to handle significant current with reduced heat generation. It is commonly found in applications such as DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage regulation and power conversion in a wide range of electronic devices.
  • Motor Control Circuits: Employed in motor control systems to regulate the speed and torque of electric motors with precision.
  • Power Management Systems: Integrated into power management circuits to control and distribute power efficiently in portable devices, industrial equipment, and other applications.
  • LED Lighting: Used in LED lighting systems for dimming and power control.
  • Battery Chargers: Found in battery charging circuits to regulate current flow and optimize charging efficiency.

Features

  • N-Channel Enhancement Mode: Offers efficient switching characteristics and ease of control.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • High Switching Speed: Enables fast switching speeds for efficient operation in high-frequency applications.
  • Logic Level Gate Drive: Simplifies interfacing with microcontrollers and other logic circuits.
  • Lead-Free Package: Complies with environmental regulations, promoting sustainability and reducing the environmental impact.

Benefits

  • Improved Efficiency: The low RDS(on) and fast switching speed contribute to improved energy efficiency and reduced heat dissipation.
  • Reduced Power Consumption: Minimizes power losses in switching applications, leading to lower overall power consumption.
  • Simplified Design: Logic-level gate drive simplifies the design and implementation of control circuits.
  • Enhanced Reliability: Designed for reliable operation in demanding environmental conditions.
  • Compact Size: The compact package allows for space-saving designs in portable devices and other applications.

The UT4404L's technical specifications include a drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. The specific values for these parameters can be found in the device datasheet. It's typically available in surface-mount packages such as SOP-8, which facilitates automated assembly and efficient heat dissipation.

Proper thermal management is crucial for ensuring the long-term reliability of the UT4404L. Adequate heat sinking and airflow may be required to prevent overheating, particularly in high-power applications. The device datasheet provides detailed thermal resistance specifications to guide thermal design considerations.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess