EN
  • EN
  • DE

UT3413L-AE3-R

Part No UT3413L-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278460-UT3413L-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT3413L-AE3-R CAD Model

Description

The UT3413L-AE3-R is a power management integrated circuit (PMIC) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed to efficiently manage power distribution in various electronic devices and systems. This particular part likely integrates multiple power management functions into a single chip.

Applications:

  • Smartphones and tablets: Managing battery charging, voltage regulation, and power distribution for core components.
  • Portable media players: Powering the display, audio circuitry, and processor while maximizing battery life.
  • Wearable devices: Such as smartwatches and fitness trackers, where compact size and power efficiency are paramount.
  • GPS navigation devices: Ensuring stable power supply for the GPS receiver, display, and processor.
  • Low-power IoT devices: Efficiently managing power consumption in connected sensors and communication modules.

Features:

  • Integrated DC-DC converters: Step-up (boost) and step-down (buck) converters for efficient voltage regulation.
  • Low dropout (LDO) regulators: Providing stable and low-noise voltage outputs for sensitive circuits.
  • Battery charger controller: Managing the charging process for lithium-ion or lithium-polymer batteries.
  • Over-voltage protection (OVP): Protecting downstream components from voltage spikes.
  • Over-current protection (OCP): Limiting current flow to prevent damage during overload conditions.
  • Short-circuit protection (SCP): Shutting down the device in the event of a short circuit.
  • Thermal shutdown protection (OTP): Preventing damage from overheating.

Benefits:

  • Extended battery life: High-efficiency DC-DC converters and LDO regulators minimize power loss.
  • Improved system reliability: Comprehensive protection features prevent damage from common power-related issues.
  • Reduced board space: Integration of multiple power management functions saves valuable PCB area.
  • Simplified design: Easier integration into various electronic devices due to the compact and feature-rich nature of the IC.
  • Lower BOM cost: Reducing the number of discrete components needed.

Additional Details:

The specific technical specifications of the UT3413L-AE3-R, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, will vary depending on the exact model and configuration. Designers should refer to the manufacturer's datasheet for detailed information. It is likely that the UT3413L utilizes a small, surface mount package. The 'AE3' portion of the part number might refer to a specific configuration or revision of the device. The 'R' at the end usually indicates that the part is packaged on tape and reel for automated assembly.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $50.4238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess