EN
  • EN
  • DE

UT30N03G-TN3-R

Part No UT30N03G-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL ENHANCEMENT MODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278435-UT30N03G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT30N03G-TN3-R CAD Model

Description

The UT30N03G-TN3-R is an N-channel enhancement-mode power MOSFET from United Test and Assembly Center (UTC). It's designed for high-efficiency switching applications. This device offers a low on-state resistance (RDS(on)) and fast switching speed, contributing to reduced power losses and improved system performance.

Applications

  • DC-DC converters
  • Power management in portable devices
  • Load switching
  • Motor control circuits

Features

  • N-Channel Enhancement Mode
  • Low RDS(on) to minimize conduction losses
  • Fast switching speed for efficient operation
  • Low gate charge (Qg) for reduced drive power requirements
  • Lead-free package

Benefits

  • Improved energy efficiency in power supplies and converters
  • Reduced heat generation due to low RDS(on)
  • Simplified thermal management
  • Enhanced system reliability
  • Environmentally friendly due to lead-free construction

Additional Details

The UT30N03G-TN3-R has a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that varies based on the case temperature. The gate-source voltage (VGS) is typically rated at ±20V. The device's low RDS(on) is a critical parameter, influencing the power dissipation and overall efficiency of the application. The fast switching speed minimizes switching losses, particularly important in high-frequency converters. The device is typically available in a surface-mount package, such as a TO-252, suitable for automated assembly processes. It is designed to meet RoHS compliance, ensuring it's free from hazardous substances.

The UT30N03G is designed for optimal performance in low voltage, high current applications where efficiency is paramount. The low gate charge allows for easier driving and reduced driver losses. The robust design ensures reliable operation even under demanding conditions. Always consult the datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Texas Instruments
Need more? Email Us
IXYS
Lowest to $7.8205
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess