EN
  • EN
  • DE

UT2301G-AE3-R

Part No UT2301G-AE3-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Description 2.8A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396643-UT2301G-AE3-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2301G-AE3-R CAD Model

Description

The UT2301G-AE3-R is a P-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for low-voltage, high-speed switching applications. Being a P-channel device, it conducts when a negative voltage is applied to the gate relative to the source.

Applications:

  • Load Switching: Used to switch power to various loads in electronic circuits, controlling their operation.
  • Power Management in Portable Devices: Integrated into smartphones, laptops, and other portable devices for efficient power distribution and conservation.
  • DC-DC Converters: Employed in DC-DC converters to regulate voltage and efficiently convert power from one level to another.
  • Battery Management Systems (BMS): Used in BMS circuits to control the charging and discharging processes of batteries, ensuring safety and longevity.
  • LED Lighting Control: Utilized in LED drivers to precisely control the brightness and power delivered to LEDs in lighting applications.

Features:

  • P-Channel MOSFET: A voltage-controlled switch that activates when a negative voltage is applied to the gate relative to the source.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, enhancing overall efficiency.
  • Fast Switching Speed: Facilitates rapid switching, making it suitable for high-frequency applications.
  • Low Gate Charge (Qg): Reduces the power required to drive the MOSFET, further improving efficiency.
  • Small Package Size: Available in compact packages suitable for space-constrained applications in portable devices.

Benefits:

  • High Efficiency: The combination of low on-resistance and low gate charge contributes to high efficiency in power management circuits.
  • Compact Design: The small package size allows for easy integration into portable and space-limited electronic devices.
  • Reliable Performance: Designed for stable and reliable operation across a range of environmental conditions.
  • Ease of Use: Simple to implement in circuit designs due to its straightforward voltage-controlled operation.
  • Cost-Effectiveness: Offers a competitively priced solution for various switching and power management requirements.

Additional Details:

The UT2301G-AE3-R datasheet specifies key parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and on-resistance (RDS(on)). It's essential to adhere to these specifications to ensure reliable performance and avoid damage to the device. The on-resistance is typically specified under particular gate-source voltage and drain current conditions. Lower on-resistance values indicate higher efficiency. The gate charge (Qg) influences the switching speed and the power required to drive the MOSFET; lower values are preferable for high-frequency applications.

This MOSFET is commonly available in packages such as SOT-23, which is suitable for surface mount technology. The suffix "-AE3-R" likely denotes specific packaging or testing variations. Designers should consult the official UTC datasheet for the UT2301G-AE3-R to obtain comprehensive information, including pin configurations, electrical characteristics, and recommended application circuits. Proper thermal management, such as using appropriate PCB layout and heat sinking if necessary, is important to prevent overheating, particularly in high-power applications.

You May Also Be Interested in

Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Atmel
Lowest to $1.6320
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
740+ $0.0679 $50.2460
1,800+ $0.0557 $100.2600
2,780+ $0.0540 $150.1200
3,835+ $0.0522 $200.1870
4,955+ $0.0505 $250.2275
6,625+ $0.0453 $300.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess