EN
  • EN
  • DE

UR133L-18-AB3-C-R

Part No UR133L-18-AB3-C-R
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396173-UR133L-18-AB3-C-R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UR133L-18-AB3-C-R CAD Model

Description

The UR133L-18-AB3-C-R is a fixed voltage linear regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is part of the UR133L series, which are designed to provide a stable and regulated output voltage from a higher input voltage. These regulators are commonly used in various electronic devices to ensure a consistent power supply for sensitive components.

Applications

  • Consumer electronics: Power supplies for various devices like TVs, DVD players, and audio equipment.
  • Industrial control systems: Providing regulated power for microcontrollers and sensors.
  • Battery-powered devices: Ensuring stable voltage for portable electronics.
  • Voltage regulation in automotive systems: Powering electronic components in vehicles.

Features

  • Fixed output voltage: Provides a stable 1.8V output.
  • Low dropout voltage: Operates with a small difference between input and output voltage.
  • Overcurrent protection: Protects the regulator and connected components from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short circuit protection: Protects the regulator from damage caused by short circuits.

Benefits

  • Stable power supply: Ensures reliable operation of connected components.
  • Protection against overcurrent and short circuits: Prevents damage to the regulator and connected components.
  • Easy to use: Requires minimal external components.
  • Cost-effective: Provides a reliable voltage regulation solution at a reasonable price.

Additional Details

The UR133L series regulators typically come in a SOT-89 or similar surface-mount package. The exact specifications, such as dropout voltage, quiescent current, and maximum input voltage, may vary slightly depending on the specific model. Refer to the manufacturer's datasheet for detailed specifications. The -AB3 suffix may refer to a specific package or testing variant. The -C-R may indicate tape and reel packaging.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2573 $57.8925
550+ $0.2113 $116.2150
850+ $0.2046 $173.9100
1,170+ $0.1980 $231.6600
1,510+ $0.1914 $289.0140
2,020+ $0.1716 $346.6320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 305 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess