EN
  • EN
  • DE

UR133AL-3.3V-A

Part No UR133AL-3.3V-A
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396163-UR133AL-3.3V-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133AL-3.3V-A CAD Model

Description

The UR133AL-3.3V-A is a fixed output voltage regulator from UTC (Unisonic Technologies Co., Ltd.), designed to deliver a stable 3.3V output. This is a variant of the UR133AL-3.3, with both 'V' and 'A' suffixes. Usually, these additional letters signify variations in specifications like voltage tolerance, temperature range, packaging, or manufacturing process. It is critical to consult the datasheet for the UR133AL-3.3V-A to understand exactly what these suffixes represent in terms of performance and operating characteristics.

Applications:

  • Microcontroller Power Supply: Regulating the voltage supply to microcontrollers, especially where specific tolerance requirements are present.
  • Sensor Power: Providing stable power to sensors, ensuring accurate readings in sensitive measurement systems.
  • Logic Circuits: Powering digital logic circuits that require a stable 3.3V supply.
  • Portable Devices: Supplying power to various components in battery-operated equipment.
  • Post-Regulation: Improving the voltage regulation performance of existing power supplies.

Features:

  • Fixed 3.3V Output Voltage: Delivers a precise and stable 3.3V output.
  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Overcurrent Protection: Protects against excessive current draw, preventing damage.
  • Thermal Shutdown Protection: Shuts down the regulator in case of overheating.
  • Short Circuit Protection: Protects the regulator and load from short circuit faults.
  • High Ripple Rejection: Reduces noise and ripple in the output voltage, leading to cleaner power.
  • Potentially tighter voltage tolerance: The 'V' or 'A' might indicate a more precise output voltage. (Datasheet verification needed).
  • Potentially different package or manufacturing process: The 'V' or 'A' might specify a particular package or manufacturing method. (Datasheet verification needed).

Benefits:

  • Stable and Reliable Power: Ensures consistent operation of connected devices, especially crucial for sensitive electronics.
  • Protection Features: Protects against overcurrent, thermal overload, and short circuits, enhancing system reliability.
  • Improved System Performance: Low noise and ripple contribute to better overall system performance.
  • Easy Integration: Simple to implement in various electronic circuits.
  • Cost-Effective Solution: Provides a reliable regulation solution at a competitive price.
  • Potentially improved precision or reliability: The 'V-A' suffix might offer improved specs. (Datasheet verification needed).

Additional Details:

The UR133AL-3.3V-A probably comes in standard packages such as TO-220, SOT-223, or TO-252. External capacitors are normally required for stability and performance. The datasheet provides the maximum input voltage, output current limits, operating temperature range, and other pertinent information. The role of the 'V' and 'A' needs to be clarified by consulting the datasheet. Carefully consider the power dissipation requirements and ensure adequate heat sinking, if needed. Select the correct components for the application. Using the device outside of the specified range can lead to unexpected operation or device failure.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $8.9258
Protek Devices
Lowest to $0.3269
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess