The LP2936MP-3.3 from Texas Instruments is a high-performance, low-dropout regulator designed to offer a variety of benefits for a wide range of applications. This product comes in a versatile and compact package, making it an ideal choice for space-constrained applications.
- Fixed Output Voltage: 3.3V
- High Output Current: 250mA
- Low Dropout Voltage: Ensures stable output even when input voltage is close to output voltage
- Features: Thermal shutdown and current limit to protect the device and system
- Low Quiescent Current: Energy-efficient
- Operating Temperature Range: Wide range suitable for various environments
- Shutdown Feature: Reduces current draw to virtually zero when not in use