EN
  • EN
  • DE

UR133A-2.5V-B

Part No UR133A-2.5V-B
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 396137-UR133A-2.5V-B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UR133A-2.5V-B CAD Model

Description

The UR133A-2.5V-B is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to provide a stable and accurate 2.5V output voltage from a higher input voltage. This regulator is part of the UR133A series, which offers various fixed output voltages to cater to different application needs. It is commonly used in applications requiring a regulated 2.5V power supply.

Applications:

  • Microcontroller Power Supply: Provides a stable 2.5V supply for microcontrollers.
  • Sensor Power Supply: Used to power sensors requiring a precise 2.5V voltage.
  • Low Voltage Logic Circuits: Powers logic gates and other digital circuits operating at 2.5V.
  • Battery-Powered Devices: Regulates voltage in devices powered by batteries.
  • Portable Electronics: Commonly found in mobile phones, tablets, and other portable devices requiring a 2.5V rail.

Features:

  • Fixed 2.5V Output Voltage: Provides a precise and stable 2.5V output.
  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage.
  • Overcurrent Protection: Protects the regulator from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator in case of overheating.
  • Short Circuit Protection: Safeguards the regulator and the load from short circuit conditions.
  • High Output Voltage Accuracy: Ensures accurate and reliable voltage regulation.

Benefits:

  • Stable Power Supply: Provides a consistent and reliable 2.5V power supply.
  • Protection Features: Enhances the reliability and longevity of the regulator and connected devices through overcurrent, thermal overload, and short circuit protection.
  • Easy to Use: Requires minimal external components for operation.
  • Wide Input Voltage Range: Operates with a wide range of input voltages.
  • Compact Size: Suitable for use in small and space-constrained devices.

Additional Details:

The UR133A-2.5V-B typically comes in a small outline package (SOP) or similar surface-mount package. It requires a small input and output capacitor for stable operation. The dropout voltage is typically low, allowing the regulator to operate efficiently even when the input voltage is close to the output voltage. Refer to the UTC datasheet for specific electrical characteristics, such as input voltage range, output current capability, and thermal resistance. The specific package type and operating temperature range should also be confirmed in the datasheet.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess