The ULN2003L-S16-R is a low-power, high-voltage, high-current Darlington transistor array manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed to interface low-level logic circuitry with higher voltage or current loads, commonly used for driving relays, solenoids, and other inductive loads. The device comprises seven NPN Darlington pairs, each capable of driving loads up to 500mA and 50V, but with lower input current requirements compared to standard ULN2003 variants.
Applications
- Relay Driving: Used extensively for driving relays in various applications, including industrial control systems, automotive electronics, and home automation.
- Solenoid Driving: Controls solenoids in valves, actuators, and electromechanical systems.
- Stepper Motor Driving: Suitable for driving small stepper motors in applications such as robotics, printers, and position control systems.
- LED Display Driving: Can drive multiple LEDs in displays, indicator panels, and lighting applications.
- Logic Buffers: Amplifies logic signals to drive higher current loads, improving signal integrity.
Features
- Seven Darlington Pairs: Contains seven independent NPN Darlington transistor pairs within a single package.
- Low Input Current: Requires significantly lower input current compared to standard ULN2003 series, making it suitable for low-power applications.
- High Output Current: Each Darlington pair can drive up to 500mA of continuous current.
- High Output Voltage: Handles output voltages up to 50V.
- Integrated Suppression Diodes: Includes integrated diodes for suppressing inductive kickback when driving inductive loads.
Benefits
- Reduced Power Consumption: Lower input current requirements contribute to reduced power consumption in the overall system.
- Simplified Interfacing: Simplifies interfacing between low-level logic and high-power loads, reducing complexity in circuit design.
- Protection Against Inductive Kickback: Integrated suppression diodes protect against voltage spikes generated by inductive loads, enhancing system reliability.
- Efficient Load Driving: Capable of efficiently driving a wide range of loads, including relays, solenoids, and stepper motors.
- Compact Design: The SO-16 package allows for efficient use of board space.
Additional Details
The ULN2003L-S16-R is typically packaged in a SOIC-16 (Small Outline Integrated Circuit) package, which is suitable for surface mount assembly. It operates with a single supply voltage, and the inputs are compatible with TTL and CMOS logic levels. The integrated suppression diodes are crucial for protecting the device and the surrounding circuitry from damage caused by inductive kickback when driving inductive loads. Detailed electrical characteristics, including input current, output current, voltage ratings, and thermal characteristics, are available in the UTC datasheet for the ULN2003L-S16-R. Proper thermal management is essential, especially when driving high current loads, to ensure reliable operation and prevent overheating. Designers should consult the datasheet for specific application guidelines and recommended operating conditions.