EN
  • EN
  • DE

UIC811G

Part No UIC811G
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387481-UIC811G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UIC811G CAD Model

Description

The UIC811G is a highly integrated power management IC manufactured by UTC (Unisonic Technologies Co., Ltd.). Designed for a wide range of portable and battery-powered applications, the UIC811G combines multiple functions into a single chip, including voltage regulation, battery charging, and system monitoring. This integration minimizes the external component count, reduces board space, and simplifies the overall system design.

Applications

  • Smartphones and tablets
  • Portable media players
  • GPS devices
  • Digital cameras
  • Wearable devices (smartwatches, fitness trackers)

Features

  • Integrated buck-boost converter for efficient power conversion
  • LDO regulator for stable output voltage
  • Battery charger with programmable charging current and voltage
  • Overvoltage and overcurrent protection
  • Thermal shutdown protection
  • Low quiescent current for extended battery life

Benefits

  • Extended battery life due to high efficiency and low quiescent current
  • Reduced board space and component count
  • Simplified system design and manufacturing
  • Improved system reliability and safety with comprehensive protection features
  • Cost-effective solution for power management

The UIC811G features a buck-boost converter that can efficiently regulate the output voltage even when the input voltage (battery voltage) is higher or lower than the desired output voltage. This ensures stable operation throughout the entire battery discharge cycle. The integrated LDO (low dropout) regulator provides a clean and stable voltage supply for sensitive analog and digital circuits. The battery charger supports various battery chemistries (e.g., Li-ion, Li-Polymer) and allows for programmable charging parameters, enabling optimized charging performance and extended battery lifespan. Furthermore, the UIC811G incorporates comprehensive protection features, including overvoltage, overcurrent, and thermal shutdown, to protect the device and the connected battery from damage. Its small package size makes it ideal for use in space-constrained portable devices.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $8.9258
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Protek Devices
Need more? Email Us
Atmel
Lowest to $32.5000
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess