EN
  • EN
  • DE

BC817DPNDGB2

Part No BC817DPNDGB2
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048395-BC817DPNDGB2
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BC817DPNDGB2 CAD Model

Description

The NXP BC817DPNDGB2 is a high-performance, dual NPN transistor designed to meet the needs of a wide range of electronic applications. This compact and efficient transistor is part of NXP's extensive bipolar junction transistor (BJT) product line, known for its reliability and quality. The BC817DPNDGB2 is housed in a surface-mount package, making it suitable for automated assembly processes and space-constrained applications.

Key Features

  • Type: Dual NPN Transistor
  • Package: SOT-457 (SC-74) surface-mount package
  • Collector-Emitter Voltage (Vceo): 45V
  • Collector Current (Ic): Up to 500mA
  • DC Current Gain (hFE): High hFE band
  • Transition Frequency (fT): 100 MHz minimum
  • Power Dissipation (Pd): 250mW per transistor

Applications

The NXP BC817DPNDGB2 is versatile and can be used in various applications, including but not limited to:

  • Switching and Amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management functions
  • Control systems
  • Portable and consumer electronics

Performance and Quality

NXP Semiconductors is known for its commitment to quality and performance. The BC817DPNDGB2 is manufactured with the latest semiconductor technology, ensuring high reliability and consistent performance. The dual transistor configuration provides design flexibility, allowing engineers to reduce component count in their circuits. With its high current gain and fast switching speeds, the BC817DPNDGB2 is an excellent choice for designers looking for a robust transistor solution.

Environmental and Regulatory Compliance

The BC817DPNDGB2 is compliant with the RoHS directive, indicating that it is free from hazardous substances commonly used in electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in a wide range of markets worldwide, adhering to global environmental standards.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess