EN
  • EN
  • DE

UF830L(6FH1006)

Part No UF830L(6FH1006)
Manufacturer UTC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 387339-UF830L(6FH1006)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF830L(6FH1006) CAD Model

Description

The UF830L(6FH1006) is a fast recovery rectifier diode manufactured by UTC (Unisonic Technologies Co., Ltd.). This diode is designed for applications requiring efficient and rapid switching, minimizing power loss and improving overall system performance.

Applications

  • Switching Mode Power Supplies (SMPS)
  • Freewheeling diodes in inductive circuits
  • DC-DC converters
  • Power inverters
  • Reverse polarity protection

Features

  • Fast Recovery Time: Offers quick switching capabilities, reducing switching losses and improving efficiency.
  • Low Forward Voltage Drop: Minimizes power dissipation, contributing to energy savings.
  • High Surge Current Capability: Provides robustness against transient voltage spikes and surges.
  • High Reliability: Designed for stable and dependable performance in demanding applications.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Improved Efficiency: Fast recovery characteristics reduce power losses and increase the overall efficiency of power electronic circuits.
  • Enhanced Reliability: High surge current capability ensures reliable operation in harsh environments.
  • Reduced Heat Generation: Low forward voltage drop minimizes power dissipation, leading to lower operating temperatures.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Cost-Effective: Provides a balance of performance and value for a variety of applications.

Additional Details

The UF830L(6FH1006) typically features a forward current rating of around 3A and a reverse voltage rating of approximately 600V. It is commonly available in through-hole packages such as DO-201AD. The exact specifications, including recovery time and forward voltage drop, can vary slightly depending on the manufacturer's specific production run and should be verified in the datasheet.

This diode is a suitable choice for applications where fast switching and high efficiency are critical, such as in modern power supplies and inverter designs.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess