EN
  • EN
  • DE

UF730G-TN3-R

Part No UF730G-TN3-R
Manufacturer UTC
Catalog Misc Products
Description 5.5 Amps, 400 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841321-UF730G-TN3-R
Ultra Librarian 3D Model Ultra Librarian UF730G-TN3-R CAD Model

Description

The UF730G-TN3-R is a Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds. Power MOSFETs are commonly used in power supplies, motor control, and other applications where efficient power conversion is required.

Applications:

  • Switch Mode Power Supplies (SMPS): Efficient power conversion in AC-DC and DC-DC power supplies.
  • DC-DC Converters: Voltage regulation and power conversion in various electronic devices.
  • Motor Control: Controlling the speed and torque of electric motors in industrial and consumer applications.
  • LED Lighting: Driving and controlling LEDs in lighting systems.
  • Battery Management Systems (BMS): Switching and protection in battery charging and discharging circuits.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power losses during conduction, improving efficiency.
  • Fast Switching Speed: Enables high-frequency operation, reducing switching losses.
  • High Avalanche Energy: Withstands high energy transients, enhancing reliability.
  • Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved Power Efficiency: Reduces energy consumption and heat generation.
  • Smaller Circuit Size: Enables compact and lightweight designs.
  • Enhanced Reliability: Provides robust performance in demanding applications.
  • Simplified Thermal Management: Low on-resistance reduces heat dissipation requirements.

Additional Details:

The UF730G-TN3-R's key specifications include its drain-source voltage (VDS), drain current (ID), on-resistance (RDS(on)), and gate charge (Qg). The datasheet should be consulted for detailed electrical characteristics, including typical performance curves, switching characteristics, and thermal resistance values. The device is typically available in a through-hole or surface-mount package. Proper heat sinking and gate drive circuitry are essential to ensure optimal performance and prevent device failure. The datasheet provides information on recommended gate drive voltages, switching frequencies, and thermal management techniques. This Power MOSFET is suitable for use in a wide range of power electronics applications where efficiency, reliability, and compact size are critical design considerations.

You May Also Be Interested in

Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess