EN
  • EN
  • DE

UF640VL-TA3-T

Part No UF640VL-TA3-T
Manufacturer UTC
Catalog Electronic Wholesale
Description 18A, 200V, 0.18OHM N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276931-UF640VL-TA3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF640VL-TA3-T CAD Model

Description

The UF640VL-TA3-T is an N-Channel enhancement mode power MOSFET from Unisonic Technologies Co., Ltd. (UTC). It is designed for high-efficiency switching applications and features low gate charge and on-resistance, which contribute to reduced power losses and improved performance. It's commonly employed in DC-DC converters, power management circuits, and motor control systems.

Applications:

  • DC-DC Converters
  • Power Management in various electronic devices
  • Motor Control Systems
  • LED Lighting
  • Synchronous Rectification

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low Gate Charge
  • Low On-Resistance: RDS(on) = 0.013Ω (typical) at VGS = 10V
  • 60V Drain-Source Voltage (VDS)
  • ±20V Gate-Source Voltage (VGS)
  • Fast Switching Speed
  • RoHS Compliant
  • Package: TO-252

Benefits:

  • High Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Low gate charge contributes to faster switching speeds and reduced switching losses.
  • Improved Thermal Performance: Effective heat dissipation helps maintain stable operation at high power levels.
  • Enhanced System Reliability: Robust design ensures stable and reliable operation in demanding applications.
  • Compact Design: The TO-252 package allows for space-saving designs while maintaining excellent thermal characteristics.

Additional Details:

The UF640VL-TA3-T offers optimized performance for switching applications requiring high efficiency and reliability. Its low gate charge reduces the drive requirements, simplifying the design of gate drive circuits. The MOSFET is designed to provide a balance between conduction and switching losses, making it suitable for a wide range of power electronics applications.

Technical Specifications:

  • VDS (Drain-Source Voltage): 60V
  • VGS (Gate-Source Voltage): ±20V
  • ID (Continuous Drain Current): 60A
  • RDS(on) (On-Resistance): 0.013Ω at VGS = 10V
  • Operating Temperature: -55°C to +175°C
  • Package: TO-252

You May Also Be Interested in

Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
Silergy Corp
Need more? Email Us
Intel
Lowest to $50.4238
Texas Instruments
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
ON Semiconductor
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess