EN
  • EN
  • DE

UF640L-TN3-R

Part No UF640L-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description 18 A, 200 V, 0.18 OHM, N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1276930-UF640L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UF640L-TN3-R CAD Model

Description

The UF640L-TN3-R is an ultra-fast recovery rectifier diode manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for high-speed switching applications requiring minimal reverse recovery time and low forward voltage drop. This diode is commonly used in power supplies, motor control circuits, and other applications where efficiency and fast switching are critical.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • DC-DC Converters
  • Freewheeling Diode for Motor Control
  • High-Frequency Rectification

Features:

  • Ultra-Fast Recovery Time: Very short reverse recovery time reduces switching losses.
  • Low Forward Voltage Drop: Minimizes power dissipation and improves efficiency.
  • High Surge Current Capability: Withstands transient current surges without damage.
  • High Reliability: Designed for robust performance in demanding environments.
  • Lead-Free Finish: Compliant with environmental standards.

Benefits:

  • Increased Efficiency: Reduced switching losses and low forward voltage drop contribute to higher overall efficiency.
  • Improved Reliability: High surge current capability ensures robust performance in harsh conditions.
  • Reduced EMI/RFI: Faster switching speeds minimize electromagnetic interference.
  • Compact Design: Enables smaller and more efficient power supply designs.
  • Environmentally Friendly: Lead-free finish supports green initiatives.

Technical Specifications (Typical): The specifications can vary slightly depending on the specific batch. Refer to the datasheet for precise values.

  • Repetitive Peak Reverse Voltage (VRRM): Typically 600V
  • Average Forward Current (IF(AV)): Typically 4A
  • Reverse Recovery Time (trr): Typically 35ns
  • Forward Voltage Drop (VF): Typically 1.3V
  • Operating Temperature: Typically -55°C to +150°C

The UF640L-TN3-R provides a reliable and efficient solution for high-speed switching applications, making it a suitable choice for various power electronics designs where performance and robustness are critical.

You May Also Be Interested in

Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Microchip Technology
Lowest to $6.2562
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,191 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess