The U74HC541G-P20-R is an octal buffer/line driver with 3-state outputs manufactured by Unisonic Technologies Co., Ltd. (UTC). This device is designed for high-performance applications requiring reliable data transmission and signal buffering.
Applications
- Memory address drivers
- Clock drivers
- Bus-oriented receiver/transmitter applications
- Data transmission in digital systems
Features
- High-speed operation: tpd = 11ns (typ.) at VCC = 5V
- Low power dissipation: ICC = 4μA (max.) at Ta = 25°C
- High noise immunity: VNIH = VNIL = 28% VCC (min.)
- Output drive capability: 15 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 6 mA (min.)
- Balanced propagation delays
- Wide operating voltage range: VCC = 2V to 6V
- ESD performance: HBM > 2000V, MM > 200V
- Packages: DIP-20, SOP-20
Benefits
- Improved system performance due to high-speed operation.
- Reduced power consumption, contributing to energy efficiency.
- Enhanced noise immunity, ensuring reliable operation in noisy environments.
- Increased fan-out capability, allowing the device to drive multiple loads.
- Simplified system design due to balanced propagation delays.
- Versatile usage across a wide range of supply voltages.
- Robustness against electrostatic discharge events, enhancing product reliability.
Additional Details
The U74HC541G-P20-R features eight non-inverting buffers with 3-state outputs. When the output enable (OE) is low, the outputs are enabled, and the device functions as a buffer, passing the input data to the output. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. This allows multiple devices to share a common bus without contention.
The device operates over a wide supply voltage range of 2V to 6V, making it suitable for various digital logic applications. The high output drive capability enables it to drive up to 15 LSTTL loads, making it ideal for bus driving and memory addressing applications. The symmetrical output impedance ensures consistent signal integrity, while the balanced propagation delays minimize timing skew.
The U74HC541G-P20-R is available in both DIP-20 and SOP-20 packages, providing flexibility in board layout and assembly. The device's high ESD performance ensures reliable operation in harsh environments where electrostatic discharge events are common.