EN
  • EN
  • DE

TIP31CL-TN3-R

Part No TIP31CL-TN3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description NPN EXPITAXIAL PLANAR TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1267434-TIP31CL-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TIP31CL-TN3-R CAD Model

Description

The TIP31CL-TN3-R is a NPN Bipolar Junction Transistor (BJT) manufactured by UTC (Unisonic Technologies Co., Ltd.). It's designed for general-purpose amplifier and switching applications requiring moderate power dissipation. The 'L' suffix generally indicates lead-free compliance.

Applications:

  • General Purpose Amplification: Used in various amplifier circuits for signal amplification.
  • Switching Applications: Employed as a switch in electronic circuits for controlling current flow.
  • Linear Regulators: Can be used in linear voltage regulator circuits.
  • Motor Control: Suitable for low-power motor control applications.
  • Power Supplies: Used in power supply circuits for various electronic devices.

Features:

  • NPN Bipolar Junction Transistor (BJT): A three-terminal semiconductor device used for amplification and switching.
  • High Collector-Emitter Voltage (VCEO): Offers a specific voltage rating suitable for various applications.
  • High Collector Current (IC): Capable of handling a specific continuous collector current.
  • Low Saturation Voltage (VCE(sat)): Low voltage drop when the transistor is fully turned on, improving efficiency.
  • Fast Switching Speed: Allows for efficient switching operation in high-frequency circuits.
  • RoHS Compliant: Lead-free construction for environmental compliance.

Benefits:

  • Versatile Usage: Suitable for a wide range of general-purpose applications.
  • Efficient Switching: Fast switching speed minimizes power loss in switching applications.
  • Reliable Performance: Provides stable and consistent performance in various operating conditions.
  • Easy to Use: Simple to integrate into electronic circuits.
  • Environmentally Friendly: RoHS compliant, reducing environmental impact.

Additional Details:

The TIP31CL-TN3-R typically comes in a TO-220 package. Key specifications include Collector-Emitter Voltage (VCEO), Collector Current (IC), Power Dissipation (PD), and DC Current Gain (hFE). The datasheet from UTC provides detailed electrical characteristics, thermal resistance, and safe operating area information. Proper heat sinking may be required depending on the application and power dissipation levels. Always consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,019 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess