EN
  • EN
  • DE

TEA1062AN

Part No TEA1062AN
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Description LOW VOLTAGE TELEPHONE TRANSMISSION CIRCUIT WITH DIALLER INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 363759-TEA1062AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1062AN CAD Model

Description

The TEA1062AN is a monolithic integrated circuit from UTC (Unisonic Technologies Co., Ltd.) designed for telephone applications. It serves as a low-voltage transmission circuit, primarily used in electronic telephone sets.

Applications

  • Electronic telephone sets
  • Voice transmission systems
  • Telecommunication equipment

Features

  • Low voltage operation: Designed to operate with a low supply voltage, making it suitable for battery-powered or low-power telephone systems.
  • Transmission circuit: Integrates the necessary circuitry for transmitting voice signals over telephone lines.
  • Monolithic IC: Offers a compact and reliable solution due to its integrated design.
  • Polarity-independent speech and line input: Allows for flexible connection without concern for polarity.
  • DTMF signal transmission: Supports the transmission of Dual-Tone Multi-Frequency (DTMF) signals for dialing.
  • Built-in side-tone reduction: Minimizes the feedback of the user's own voice into the earpiece.

Benefits

  • Simplified design: Reduces the complexity of telephone set designs by integrating multiple functions into a single chip.
  • Cost-effective: Provides a cost-efficient solution for telephone communication circuits.
  • Improved reliability: Monolithic integration enhances the reliability of the circuit compared to discrete component solutions.
  • Low power consumption: Contributes to energy efficiency in telephone sets.

Additional Details

The TEA1062AN typically requires a minimum number of external components, further simplifying the design and reducing the overall size of the application. Its polarity-independent inputs are particularly advantageous in environments where line polarity cannot be guaranteed. The side-tone reduction feature ensures a more comfortable and natural listening experience for the user. The inclusion of DTMF signal transmission capability is crucial for modern telephone systems. The device typically comes in a DIP package.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
ON Semiconductor
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess