EN
  • EN
  • DE

TDA1519CL

Part No TDA1519CL
Manufacturer UTC
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 361677-TDA1519CL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1519CL CAD Model

Description

The TDA1519CL is a stereo high-performance audio amplifier capable of delivering significant power into low impedance loads. Manufactured by UTC (Unisonic Technologies Co., Ltd.), this amplifier is designed for applications requiring high-quality audio amplification, such as automotive sound systems, home stereos, and public address systems.

Applications:

  • Automotive audio amplifiers
  • Home stereo systems
  • Portable audio devices
  • Public address systems
  • Active speaker systems

Features:

  • High output power: Delivers substantial power to drive speakers effectively.
  • Low distortion: Ensures high-fidelity audio reproduction.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Thermal protection: Prevents overheating and potential damage.
  • Mute function: Allows for silent operation when needed.
  • Standby mode: Reduces power consumption when the amplifier is not in use.
  • Few external components: Simplifies the design and reduces the overall system cost.

Benefits:

  • Superior audio quality: Provides clear and accurate sound reproduction.
  • Reliable operation: Robust protection features ensure long-term reliability.
  • Easy to integrate: Minimal external components simplify the design process.
  • Cost-effective: Offers high performance at a competitive price.
  • Energy efficient: Standby mode reduces power consumption, saving energy.

Additional Details:

The TDA1519CL typically operates from a 12V power supply, making it suitable for automotive applications. Its design incorporates comprehensive protection circuitry to safeguard against common failures, ensuring stable and reliable performance. The device is available in a multiwatt package designed for efficient heat dissipation. It offers a balanced compromise between power, audio fidelity and protection features making it a very versatile amplifier for a variety of audio applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8801 $233.2265
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess