EN
  • EN
  • DE

MMBT1616AG-G-AE3-R

Part No MMBT1616AG-G-AE3-R
Manufacturer UTC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831154-MMBT1616AG-G-AE3-R
Ultra Librarian 3D Model Ultra Librarian MMBT1616AG-G-AE3-R CAD Model

Description

The MMBT1616AG-G-AE3-R is a PNP epitaxial planar transistor manufactured by Unisonic Technologies Co., Ltd (UTC). It is designed for use in various general-purpose amplification and switching applications. The transistor's features make it suitable for use in both linear and saturated switching circuits. It is available in a small SOT-323 package, allowing for compact circuit designs.

Applications:

  • General-purpose amplification
  • Switching circuits
  • Driver stages
  • Load switches
  • Signal amplification

Features:

  • High Collector-Emitter Voltage (VCEO): Provides high voltage handling capability.
  • High Collector Current (IC): Supports higher current levels for driving loads.
  • Low Saturation Voltage: Ensures efficient switching performance with minimal power loss.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • Epitaxial Planar Structure: Ensures reliable performance and uniformity.

Benefits:

  • Versatile Application: Suitable for a wide range of amplification and switching tasks.
  • High Performance: Offers high voltage and current handling capabilities.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Compact Design: Small SOT-323 package allows for space-saving circuit layouts.
  • Reliable Operation: Epitaxial planar structure ensures consistent and stable performance.

Technical Specifications:

The MMBT1616AG-G-AE3-R features a collector-emitter voltage (VCEO) of 50V, a collector current (IC) of 500mA, and a saturation voltage (VCE(sat)) typically around 0.25V. The transistor has a power dissipation of 200mW and operates over a temperature range of -55°C to +150°C. It is packaged in a SOT-323 surface mount package. Its robust design and electrical characteristics make it ideal for demanding applications.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0519 $50.0835
2,350+ $0.0426 $100.1100
3,635+ $0.0413 $150.1255
5,000+ $0.0400 $200.0000
6,480+ $0.0386 $250.1280
8,675+ $0.0346 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess