EN
  • EN
  • DE

30N06L-TF3-T

Part No 30N06L-TF3-T
Manufacturer UTC
Catalog Hard To Find
Description 30 Amps, 60 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1128050-30N06L-TF3-T
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30N06L-TF3-T CAD Model

Description

The 30N06L-TF3-T is an N-channel MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications, offering a low on-resistance and fast switching speeds. It is commonly used in power supplies, DC-DC converters, and motor control circuits.

Applications

  • Switching Power Supplies
  • DC-DC Converters
  • Motor Control
  • LED Lighting
  • Battery Management Systems

Features

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Avalanche Energy Rated

Benefits

  • Improved Efficiency: Low on-resistance minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • Reduced Switching Losses: Fast switching speed and low gate charge minimize switching losses, enhancing overall system efficiency.
  • Enhanced Reliability: Avalanche energy rating ensures robustness and protection against voltage transients.
  • Compact Design: Typically available in surface-mount packages for efficient PCB layouts.
  • Reduced Heat Dissipation: Low RDS(on) minimizes heat generation, allowing for more compact and reliable designs.

Additional Details

The 30N06L-TF3-T features a drain-source voltage (VDS) rating, a gate-source voltage (VGS) rating, and a continuous drain current (ID) rating. The low on-resistance ensures minimal voltage drop across the MOSFET when it is in the on state, thereby reducing power dissipation and improving overall efficiency. The fast switching speed minimizes switching losses and improves overall system performance. The avalanche energy rating provides a measure of the device's ability to withstand voltage transients and surges, enhancing its reliability in demanding environments. It is typically available in a surface-mount package, which facilitates efficient PCB assembly and compact product designs. Proper thermal management is crucial for reliable operation; therefore, adequate heatsinking may be necessary depending on the application and operating conditions. It is important to consult the manufacturer's datasheet for specific electrical characteristics and application guidelines to ensure optimal performance and reliability. The MOSFET also includes a body diode, which can be utilized in certain circuit configurations for freewheeling or reverse conduction purposes. The gate charge characteristics are optimized for low drive requirements and efficient switching performance.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess