EN
  • EN
  • DE
  • IT

2SD669AL-C-T6C-K

Part No 2SD669AL-C-T6C-K
Manufacturer UTC
Catalog Miscellaneous
Description BIPOLAR POWER GENERAL PURPOSE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815387-2SD669AL-C-T6C-K
Ultra Librarian 3D Model Ultra Librarian 2SD669AL-C-T6C-K CAD Model

Description

The 2SD669AL-C-T6C-K is an NPN epitaxial silicon transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in various amplifier and high-speed switching applications.

Applications

  • Amplifier circuits: Used in audio amplifiers, preamplifiers, and general-purpose amplification stages.
  • High-speed switching: Suitable for applications requiring fast switching speeds, such as DC-DC converters and inverters.
  • Driver circuits: Can be used as a driver for higher-power transistors or other components.
  • Consumer electronics: Found in various consumer electronic devices like televisions, audio equipment, and power supplies.

Features

  • NPN Epitaxial Silicon Transistor: Offers reliable performance and consistent characteristics.
  • High Collector Current (IC = 1.5A): Capable of handling relatively high current loads.
  • High Collector-Emitter Voltage (VCEO = 60V): Provides a good safety margin in various applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.

Benefits

  • Improved Amplifier Performance: Provides efficient amplification with low distortion.
  • Enhanced Switching Efficiency: Fast switching speed reduces switching losses, leading to improved efficiency.
  • Increased Reliability: Robust design ensures stable operation over a wide range of conditions.
  • Simplified Circuit Design: Easy to integrate into various circuit designs.
  • Cost-Effective Solution: Offers a good balance of performance and cost.

Additional Details

The transistor's maximum power dissipation (PC) is typically around 1W, depending on the ambient temperature and heat sinking. It is available in a TO-92 package, making it easy to handle and mount. The DC current gain (hFE) typically ranges from 100 to 300, allowing for efficient amplification of input signals. Its operating and storage junction temperature range is -55 to +150 degrees Celsius.

When using the 2SD669AL-C-T6C-K, it is important to adhere to the manufacturer's specifications for voltage, current, and power dissipation to ensure reliable operation and prevent damage to the transistor or the circuit. Proper heat sinking may be required for applications involving high power dissipation.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess