The 2SB649AL-C-T60-K is a PNP epitaxial silicon transistor manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for use in various amplifier and switching applications requiring moderate power dissipation.
Applications
- Audio amplifiers
- Switching regulators
- DC-DC converters
- Power management circuits
- General purpose amplification
- Linear regulator circuits
Features
- PNP transistor
- Epitaxial silicon construction
- Low saturation voltage
- High current capability
- High breakdown voltage
- TO-92 package
- RoHS compliant
Benefits
- Efficient amplification due to low saturation voltage
- Ability to handle moderate power levels
- Reliable performance in various circuit designs
- Easy to integrate into existing designs due to standard package
- Environmentally friendly due to RoHS compliance
Specifications
The 2SB649AL-C-T60-K has a collector-emitter voltage (VCEO) rating, typically around -50V. The collector current (IC) rating is in the range of -1A. The power dissipation (PD) rating is typically around 0.75W. The DC current gain (hFE) is specified within a defined range, indicating its amplification capability. The operating junction temperature range is typically between -55°C and +150°C. The storage temperature range is also between -55°C and +150°C. It comes in a standard TO-92 package, a common and easily mountable package for through-hole components.