EN
  • EN
  • DE

12N06G-TN3-R

Part No 12N06G-TN3-R
Manufacturer UTC
Catalog Hard To Find
Description 12 Amps, 60 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121219-12N06G-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 12N06G-TN3-R CAD Model

Description

The 12N06G-TN3-R is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications. It's a discrete semiconductor component typically used in power management circuits.

Applications

  • DC-DC Converters: Used for voltage regulation and power conversion in various electronic devices.
  • Power Supplies: Found in switched-mode power supplies (SMPS) for computers, adapters, and other electronic equipment.
  • Motor Control: Employed in controlling the speed and direction of DC motors.
  • LED Lighting: Used in LED drivers for efficient power delivery.
  • Battery Management Systems (BMS): Integrated into BMS circuits for charging and discharging control.

Features

  • N-Channel MOSFET: Offers efficient switching capabilities with low on-resistance.
  • Enhancement Mode: Requires a gate voltage to turn on, providing stable operation.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving efficiency.
  • High Switching Speed: Enables fast switching frequencies for efficient power conversion.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits

  • High Efficiency: Low RDS(on) reduces power dissipation, leading to increased efficiency and reduced heat generation.
  • Reliable Performance: Robust design ensures stable and dependable operation in demanding applications.
  • Compact Size: Allows for integration into space-constrained designs.
  • Simplified Circuit Design: Easy to implement in various power management circuits.
  • Improved Thermal Performance: Efficient heat dissipation enhances overall system reliability.

Specifications (Typical)

  • Drain-Source Voltage (VDS): 60V
  • Gate-Source Voltage (VGS): ±20V
  • Continuous Drain Current (ID): 12A (depending on the case temperature)
  • Pulsed Drain Current (IDM): 48A
  • Power Dissipation (PD): 35W (depending on the case temperature)
  • Operating Temperature Range: -55°C to +150°C
  • RDS(on) @ VGS=10V: Typically less than 0.09 Ohms
  • Package: TO-252

Additional Details: The 12N06G-TN3-R is typically mounted on a PCB using surface mount technology (SMT). Ensure proper heat sinking to manage thermal dissipation, especially at higher power levels. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal resistance, and safe operating area (SOA) information.

You May Also Be Interested in

Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess