EN
  • EN
  • DE

HMT41GU7AFR8C-RD

Part No HMT41GU7AFR8C-RD
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1866 1Gx72 ECC UDIMM 2Rx8 (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947403-HMT41GU7AFR8C-RD
Series *
Ultra Librarian 3D Model Ultra Librarian HMT41GU7AFR8C-RD CAD Model

Description

This memory module with Win Source Part Number 947403-HMT41GU7AFR8C-RD is a reliable and efficient electronic component. It is a part of the memory module series and falls under the category of Memory - Modules.

    You May Also Be Interested in

    Intel
    Optane PMem 200 256GB
    Need more? Email Us
    Samsung
    PC66 8Mx64-GL
    Need more? Email Us
    Infineon Technologies
    Rambus 512MB ECC 800MHz
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
    Need more? Email Us
    Intel
    Optane PMem 100 128GB
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Infineon Technologies
    Rambus 128MB 700MHz
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 256MB 800MHz 40ns 232pins
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $4.7519
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $6.6527
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Realtek
    INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
    Lowest to $2.4354
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $9.9790
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess