EN
  • EN
  • DE

UP8806PMA5-18

Part No UP8806PMA5-18
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841518-UP8806PMA5-18
Ultra Librarian 3D Model Ultra Librarian UP8806PMA5-18 CAD Model

Description

The UP8806PMA5-18 is a highly integrated power management IC (PMIC) from UPI (uPI Semiconductor Corp.). This PMIC is designed to provide efficient and reliable power solutions for a variety of applications. The UP8806 integrates multiple power rails and control functions, offering a compact and cost-effective solution for modern electronic devices.

Applications:

  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Tablet PCs: Efficient power management for mobile devices.
  • Solid-State Drives (SSDs): Providing stable power for high-performance storage.
  • Embedded Systems: Power solutions for industrial and consumer embedded applications.

Features:

  • Multiple Output Rails: Integrates several voltage regulators to support various system components.
  • High Efficiency: Optimized for minimal power loss, extending battery life in portable devices.
  • Integrated Protection Features: Includes over-voltage, over-current, and short-circuit protection.
  • Compact Package: Small footprint for space-constrained applications.
  • Adjustable Output Voltages: Flexible configuration to meet specific system requirements.

Benefits:

  • Reduced Component Count: Integration simplifies board design and reduces BOM costs.
  • Improved Power Efficiency: Minimizes energy consumption, leading to longer battery life.
  • Enhanced System Reliability: Protection features safeguard against power-related failures.
  • Smaller Form Factor: Enables more compact and portable device designs.
  • Simplified Design: Easier integration into existing systems due to integrated functionality.

The UP8806PMA5-18 typically includes features such as buck converters, LDO regulators, and load switches, all managed by a sophisticated control circuit. These features are crucial for maintaining stable and efficient power delivery in demanding applications. Detailed technical specifications often include input voltage range, output voltage accuracy, switching frequency, and thermal performance characteristics.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess