EN
  • EN
  • DE

UP7706AU8

Part No UP7706AU8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389015-UP7706AU8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP7706AU8 CAD Model

Description

The UP7706AU8 is a power management integrated circuit (PMIC) designed and manufactured by UPI (uPI Semiconductor Corp.). It's a versatile component intended for use in a wide variety of portable and embedded systems. The UP7706AU8 integrates multiple power conversion and management functions into a single chip, thereby reducing component count and simplifying circuit design. The key benefit of this integration is a reduction in board space and improved power efficiency.

Applications:

  • Portable Electronics: Smartphones, tablets, and handheld gaming devices.
  • Wearable Technology: Smartwatches, fitness trackers, and other wearable devices.
  • IoT Devices: Sensor nodes, smart home devices, and other internet-connected devices.
  • Embedded Systems: Industrial control systems, medical devices, and other embedded applications.

Features:

  • Multiple Voltage Regulators: Integrates buck converters, LDO regulators, and other voltage regulators.
  • High Efficiency: Optimized for minimal power loss during conversion.
  • Low Quiescent Current: Reduces power consumption in standby mode.
  • Dynamic Voltage Scaling (DVS): Adjusts output voltages based on system load to optimize power efficiency.
  • Over-Voltage Protection (OVP): Protects the load from excessive voltage.
  • Over-Current Protection (OCP): Prevents damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the device to prevent overheating.

Benefits:

  • Extended Battery Life: High efficiency and low quiescent current contribute to longer battery life in portable devices.
  • Reduced Board Space: Integration of multiple functions minimizes the number of external components required.
  • Improved System Reliability: Integrated protection features enhance system robustness and prevent damage from common power-related issues.
  • Simplified Design: Reduces design complexity by integrating multiple power management functions into a single chip.
  • Optimized Performance: Dynamic voltage scaling allows the PMIC to adapt to varying system demands, maximizing efficiency and performance.

The UP7706AU8 is generally configurable via external resistors or an I2C interface, allowing for flexible adjustment of output voltage levels and other parameters. It's crucial to consult the manufacturer's datasheet for specific operating conditions, recommended component values, and detailed specifications.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess