EN
  • EN
  • DE

UP7704UB

Part No UP7704UB
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 389013-UP7704UB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP7704UB CAD Model

Description

The UP7704UB is a highly integrated power management IC (PMIC) from UPI (uPI Semiconductor Corp.). This device is designed to provide efficient power conversion and management for a variety of applications, particularly in portable devices and systems requiring multiple voltage rails. It integrates multiple functions, reducing the overall component count and board space required.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered electronics.
  • Solid State Drives (SSDs): Power management for SSD controllers and memory.
  • Power Banks: Efficient charging and discharging control.
  • Embedded Systems: Various embedded applications needing regulated voltage rails.

Features:

  • High Efficiency: Optimized for minimal power loss during conversion.
  • Multiple Voltage Rails: Provides several independent voltage outputs.
  • Integrated Protection: Over-voltage, over-current, and short-circuit protection.
  • Compact Package: Small footprint for space-constrained applications.
  • Programmable Settings: Adjustable voltage levels and other parameters for customization.
  • I2C Interface: Allows communication with a host controller for monitoring and control.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, increasing run time for portable devices.
  • Reduced Board Space: Integration of multiple functions reduces the number of discrete components needed.
  • Improved System Reliability: Integrated protection features prevent damage from common power-related issues.
  • Simplified Design: Easier integration into systems due to the PMIC's comprehensive functionality.
  • Flexibility: Programmable settings allow the device to be tailored to specific application requirements.

The UP7704UB typically incorporates a buck converter, LDO regulators, and other power management functions. It often supports features like dynamic voltage scaling (DVS) to further optimize power consumption based on system load. The specific technical specifications, such as input voltage range, output voltage levels, switching frequency, and protection thresholds, can vary depending on the exact configuration and application. Designers should consult the manufacturer's datasheet for detailed information and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess