EN
  • EN
  • DE

UP6262BMA8

Part No UP6262BMA8
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388961-UP6262BMA8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP6262BMA8 CAD Model

Description

The UP6262BMA8 is a synchronous buck converter from UPI (uPI Semiconductor Corp.), designed for efficient voltage conversion in various power management applications. Similar to its counterpart, the UP6262AMA8, it integrates power MOSFETs to simplify design and reduce space. Its primary function is to step down a higher input voltage to a lower, regulated output voltage.

Applications:

  • Notebook Computers: Core, Graphics, and Memory VDD Supplies
  • Desktop Computers: Core, Graphics, and Memory VDD Supplies
  • Graphics Cards
  • LCD Monitors and TVs
  • Set-Top Boxes
  • Networking Equipment

Features:

  • Integrated Power MOSFETs: Simplifies the circuit design by incorporating both high-side and low-side MOSFETs in a single package.
  • High Efficiency: Minimizes power loss during the voltage conversion process, resulting in less heat generation and improved energy savings.
  • Adjustable Output Voltage: Allows for customized output voltage settings to meet specific application needs.
  • Over-Current Protection (OCP): Safeguards the converter from damage caused by excessive current flow.
  • Under-Voltage Protection (UVP): Protects the load from damage caused by insufficient voltage levels.
  • Over-Temperature Protection (OTP): Prevents thermal runaway by shutting down the converter when the temperature exceeds a safe limit.
  • Enable/Disable Control: Enables easy on/off control of the converter.
  • Power Good Indicator: Provides a signal indicating whether the output voltage is within the specified range.

Benefits:

  • Reduced Board Space: Integrated design minimizes the required PCB area.
  • Improved Efficiency: High efficiency operation minimizes power dissipation.
  • Enhanced Reliability: Built-in protection features ensure stable and reliable operation.
  • Simplified Design: Requires fewer external components.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The UP6262BMA8 operates across a range of input voltages. The switching frequency helps optimize efficiency and component size. It comes in a MSOP-8 package. Differences between the A and B variants may involve output voltage ranges or other performance characteristics; detailed specifications are available in the UPI datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TOSHIBA HIGH EFFICIENCY DIODE STACK (HED) SILICON EPITAXIAL TYPE
Need more? Email Us
Atmel
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
ON Semiconductor
Lowest to $1.0268
Protek Devices
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER STACK (LOW FORWARD VOLTAGE SCHOTTKY BARRIER DIODE SWITCHING TYPE POWER SUPPLY APPLICATION CONVERTER & CHOPPER APPLICATION)
Lowest to $37.9914
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess