EN
  • EN
  • DE

UP6209AQAG

Part No UP6209AQAG
Manufacturer UPI
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UPI
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841484-UP6209AQAG
Ultra Librarian 3D Model Ultra Librarian UP6209AQAG CAD Model

Description

The UP6209AQAG is a synchronous buck (step-down) converter manufactured by UPI (uPI Semiconductor Corp.). This device is designed for high-efficiency power conversion in various applications, especially those requiring a small form factor and low power consumption. The integrated MOSFETs and advanced control scheme enable a compact solution with minimal external components.

Applications:

  • Portable Electronics: Smartphones, tablets, and other battery-powered devices where efficiency is paramount.
  • Power Banks: Efficiently regulates the voltage from the battery to charge mobile devices.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable technology requiring small size and low power.
  • Solid-State Drives (SSDs): Provides stable and efficient power to SSD controllers and memory.
  • Embedded Systems: Powers microcontrollers, sensors, and other components in embedded applications.

Features:

  • High Efficiency: Utilizes synchronous rectification to minimize power loss and maximize efficiency.
  • Integrated MOSFETs: Integrated high-side and low-side MOSFETs reduce component count and simplify PCB layout.
  • Wide Input Voltage Range: Accepts a wide range of input voltages, making it suitable for various power sources.
  • Adjustable Output Voltage: Output voltage can be adjusted via external resistors to meet specific application requirements.
  • Low Quiescent Current: Minimizes power consumption during light load conditions and standby mode.
  • Overcurrent Protection (OCP): Protects the device and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting sensitive components.
  • Short Circuit Protection (SCP): Provides protection against short circuits on the output.
  • Thermal Shutdown Protection (OTP): Shuts down the device in the event of overheating.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits:

  • Extended Battery Life: High efficiency leads to longer battery life in portable applications.
  • Reduced Board Space: Integrated components minimize the required PCB area.
  • Simplified Design: Fewer external components simplify the design process and reduce BOM cost.
  • Enhanced Reliability: Built-in protection features ensure robust and reliable operation.
  • Improved Thermal Performance: High efficiency minimizes heat generation, improving overall thermal management.

Additional Details:

The UP6209AQAG operates at a specific switching frequency, which is chosen to optimize efficiency and component size. Consult the device's datasheet for detailed electrical characteristics, application circuit examples, and layout recommendations. Proper PCB layout is crucial for achieving optimal performance and minimizing electromagnetic interference (EMI). The datasheet will provide guidelines for component placement and routing to ensure stable and efficient operation. Also, refer to the latest revision of the datasheet from UPI or a reputable distributor.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3063 $58.7835
110+ $1.0718 $117.8980
170+ $1.0383 $176.5110
230+ $1.0049 $231.1270
300+ $0.9714 $291.4200
400+ $0.8709 $348.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,715 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess