EN
  • EN
  • DE

UP6207BQAI

Part No UP6207BQAI
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388943-UP6207BQAI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP6207BQAI CAD Model

Description

The UP6207BQAI is a synchronous buck converter designed for high-efficiency step-down conversion. This device integrates power MOSFETs and control circuitry to provide a compact and efficient power management solution. It is well-suited for applications requiring a stable and regulated output voltage from a higher input voltage.

Applications:

  • Notebook Computers: Powers core logic and peripherals in laptop computers.
  • Set-Top Boxes: Provides regulated power for various components within set-top boxes.
  • LCD Monitors: Used to generate stable voltage rails for LCD panel backlights and control circuits.
  • Networking Equipment: Supplies power to routers, switches, and other networking devices.
  • Industrial Equipment: Provides regulated power in industrial control systems and automation equipment.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs as synchronous rectifiers.
  • Integrated Power MOSFETs: Reduces external component count and simplifies PCB layout.
  • Wide Input Voltage Range: Supports a wide range of input voltages for versatile applications.
  • Adjustable Output Voltage: Allows for customization of the output voltage.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Over-Voltage Protection (OVP): Prevents damage from output voltage exceeding the specified limit.
  • Short-Circuit Protection (SCP): Safeguards the device in the event of a short circuit.
  • Thermal Shutdown Protection: Shuts down the device if the junction temperature exceeds the safe operating limit.
  • Enable/Disable Function: Provides a control input to enable or disable the converter.

Benefits:

  • High Efficiency: Minimizes power loss and heat generation, improving overall system efficiency.
  • Compact Solution: Integrated MOSFETs reduce board space and component count.
  • Reliable Operation: Comprehensive protection features ensure reliable operation under various fault conditions.
  • Flexible Design: Adjustable output voltage allows for use in a wide range of applications.
  • Simplified Layout: Integrated components and optimized design simplify PCB layout.

Additional Details:

The UP6207BQAI employs a constant on-time (COT) control scheme for fast transient response. It typically operates at a high switching frequency, which allows for the use of smaller external components. The device is available in a thermally enhanced package to facilitate efficient heat dissipation.

You May Also Be Interested in

Protek Devices
Need more? Email Us
ON Semiconductor
Lowest to $1.0268
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Protek Devices
Need more? Email Us
Texas Instruments
One-Shot Phase Control
Lowest to $3.8672
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Bosch Sensortec
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess