EN
  • EN
  • DE

UP6101BS8-A

Part No UP6101BS8-A
Manufacturer UPI
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UPI
Win Source Part Number 388903-UP6101BS8-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UP6101BS8-A CAD Model

Description

The UP6101BS8-A is a synchronous buck converter manufactured by UPI (uPI Semiconductor Corp.). It's designed to provide efficient and reliable step-down voltage conversion in a variety of applications. This converter is characterized by its compact size, high efficiency, and integrated features, making it suitable for powering portable devices, industrial equipment, and other electronic systems.

Applications

  • Portable Devices: Powering microcontrollers, memory, and other components in smartphones, tablets, and wearable devices.
  • Solid-State Drives (SSDs): Providing regulated power to the controller and memory chips within SSDs.
  • Point-of-Load (POL) Converters: Supplying localized power to specific components or subsystems in larger electronic systems.
  • Industrial Control Systems: Powering sensors, actuators, and other control elements in industrial automation equipment.
  • Networking Equipment: Regulating voltage for various integrated circuits in routers, switches, and other networking devices.

Features

  • High Efficiency: Achieves high conversion efficiency across a wide range of load currents, minimizing power losses and extending battery life in portable applications.
  • Integrated MOSFETs: Includes internal high-side and low-side MOSFETs, reducing external component count and simplifying board layout.
  • Adjustable Output Voltage: Allows for precise setting of the output voltage to meet the specific requirements of the load.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting sensitive downstream components.
  • Thermal Shutdown: Shuts down the converter in the event of overheating, preventing permanent damage.
  • Enable/Disable Control: Provides a logic-level input for enabling or disabling the converter, allowing for power management and system control.

Benefits

  • Improved Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Reduced Board Space: Integrated MOSFETs and a compact package reduce the overall footprint on the circuit board.
  • Simplified Design: Fewer external components and integrated features simplify the design process.
  • Enhanced System Reliability: Overcurrent and overvoltage protection features protect the converter and the load from damage.
  • Precise Voltage Regulation: Adjustable output voltage ensures accurate and stable power delivery to the load.

Additional Details

The specific technical specifications of the UP6101BS8-A, such as the input voltage range, output voltage range, switching frequency, and maximum output current, can be found in the UPI product datasheet. It's crucial to consult this datasheet to ensure the converter is suitable for the intended application. The UP6101BS8-A is typically available in a compact 8-pin SOIC package.

You May Also Be Interested in

Atmel
Lowest to $1.9623
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Protek Devices
Lowest to $0.3269
ON Semiconductor
Need more? Email Us
Atmel
Intemittent- and Wipe/ Wash Control for Wiper Systems
Lowest to $3.2640
NXP / Nexperia
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4379 $59.1165
325+ $0.3594 $116.8050
500+ $0.3481 $174.0500
690+ $0.3370 $232.5300
890+ $0.3256 $289.7840
1,190+ $0.2920 $347.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess