Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Unitrode
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 385683-UC3584N
Ultra Librarian 3D Model Ultra Librarian UC3584N CAD Model

Description

The UC3584N is an embedded application-specific microcontroller from the integrated circuits (ICs) category.

  • Package: Bulk package
  • Manufacturer: Unitrode
  • Features: Versatile microcontroller that offers programmable features (not verified)
  • MSL Level: 3 (168 Hours)
  • REACH: Affected by REACH regulations
  • HTSUS Code: 8542.39.0001
  • Product Status: Active
  • Benefits: Provides efficient and reliable control for various embedded applications
  • Capabilities: Programmable capabilities offer flexibility and customization options for designers and engineers

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for FDC37C677
Ricoh
Lowest to $4.3943
ECAD model for R5C833-TQFP128P
Intel
Need more? Email Us
ECAD model for NG8237016
Infineon Technologies
IC SECURITY TPM I2C 32VQFN
Need more? Email Us
ECAD model for SLB9655VQ12GOOGXUMA1
Ricoh
Lowest to $14.3202
ECAD model for R5534V-E2-F
Ricoh
Need more? Email Us
ECAD model for R5C833-TQFP128Q
Renesas Electronics America
Need more? Email Us
ECAD model for HA16107FPEL
Maxim Integrated
MCU USB ASYMMETRIC CRYPTO TQFN
Lowest to $31.4242
ECAD model for MAXQ1050-BNS+
Amd
Need more? Email Us
ECAD model for AM79C970AVC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention