EN
  • EN
  • DE

EMZR100ADA102MHA0G

Part No EMZR100ADA102MHA0G
Manufacturer United Chemi-Con
Catalog OEM Parts (C - E)
Description MZR Series 10 v 1000 uf 105'c 8x10mm 2k hrs Low Imp. SMD Aluminum Electrolytic
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057176-EMZR100ADA102MHA0G
Categories OEM Parts(C-E)
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMZR100ADA102MHA0G CAD Model

Description

The United Chemi-Con EMZR100ADA102MHA0G is an aluminum electrolytic capacitor designed for general-purpose applications requiring a balance of performance and cost-effectiveness. It belongs to the EMZR series, known for its reliable operation and compact size.

Applications

  • Power Supplies: Used for smoothing and filtering in power supplies of various electronic devices.
  • Consumer Electronics: Employed in audio equipment, televisions, and other consumer electronics for DC filtering and decoupling.
  • Industrial Equipment: Utilized in industrial control systems and automation equipment for power conditioning.
  • LED Lighting: Found in LED drivers for smoothing the DC voltage and reducing ripple.
  • Embedded Systems: Used for decoupling and filtering in embedded control boards.

Features

  • Aluminum Electrolytic Construction: Provides a high capacitance-to-volume ratio.
  • Radial Lead Type: Designed for easy through-hole mounting on printed circuit boards (PCBs).
  • General Purpose: Suitable for a wide range of applications requiring standard performance.
  • Long Life: Offers extended operational life compared to standard electrolytic capacitors.
  • RoHS Compliant: Free from hazardous substances, meeting environmental standards.

Benefits

  • Cost-Effective: Provides a balance of performance and affordability.
  • Reliable Operation: Ensures stable and consistent performance in various applications.
  • Easy Installation: Radial lead design simplifies mounting and soldering.
  • Wide Application Range: Suitable for use in diverse electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The EMZR100ADA102MHA0G designation indicates specific characteristics of the capacitor. "100" likely refers to the voltage rating (100V), and "102M" indicates the capacitance value (1000uF, with 'M' denoting a tolerance of ±20%). The "MHA0G" suffix might refer to specific packaging or lead configurations. Key specifications to consider include the operating temperature range, which is typically -40°C to +85°C, the ESR (Equivalent Series Resistance), and the ripple current rating. The capacitor's lifespan is usually specified at a certain temperature and ripple current level. Proper polarity must be observed when installing the capacitor, as reverse voltage can cause damage or failure. Decoupling capacitors should be placed close to the ICs they are intended to support. Consult the datasheet for detailed electrical characteristics and recommended operating conditions.

The United Chemi-Con EMZR100ADA102MHA0G is a reliable and cost-effective aluminum electrolytic capacitor suited for a wide array of general-purpose applications, providing stable performance and long operational life.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0114
ON Semiconductor
Need more? Email Us
TDK Corporation
Lowest to $0.0227
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3511 $57.9315
405+ $0.2882 $116.7210
625+ $0.2792 $174.5000
860+ $0.2702 $232.3720
1,110+ $0.2612 $289.9320
1,485+ $0.2342 $347.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,112 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess