EN
  • EN
  • DE

EKMG6R3ELL102MHB5D

Part No EKMG6R3ELL102MHB5D
Manufacturer United Chemi-Con
Catalog Aluminum Capacitors
Description CAP ALUM 1000UF 20% 6.3V RADIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer United Chemi-Con
Packaging Bulk
Capacitance 1000μF
Tolerance ±20%
Voltage - Rated 6.3V
Lifetime at Temp. 1000 Hrs at 105°C
Temperature Range - Operating -55°C ~ 105°C
Polarization Polar
Applications Use For General
Ripple Current at Low Frequency 380mA at 120Hz
Ripple Current at High Frequency 570mA at 100kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Maximum) 0.512" (13.00mm)
Mounting Style Through Hole
Manufacturer Package Radial, Can
Manufacturer Pack Quantity 1,000
MSL Level Not Applicable
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806724-EKMG6R3ELL102MHB5D
Ultra Librarian 3D Model Ultra Librarian EKMG6R3ELL102MHB5D CAD Model

Description

The United Chemi-Con 806724-EKMG6R3ELL102MHB5D is a bulk packaged, through-hole mounted capacitor with a capacitance of 1000μF.

  • Voltage Rating: 6.3V
  • Tolerance: ±20%
  • Polarized: Yes
  • Lead Spacing: 0.138" (3.50mm)
  • Surface Mount Land Size: Not applicable
  • Operating Temperature Range: -55°C to 105°C
  • Ripple Current @ 120Hz: 380mA
  • Ripple Current @ 100kHz: 570mA
  • Applications: General Use
  • Package: Radial, Can
  • Height (seated): 0.512" (13.00mm)
  • Manufacturer Pack Quantity: 1,000
  • Popularity: Medium
  • Status: Balanced supply and demand
  • Lifetime: 1000 Hrs @ 105°C

You May Also Be Interested in

EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
Rubycon
CAP ALUM 560UF 20% 250V SNAP
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 550UF 250V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us
Nichicon
CAP ALUM 1000UF 20% 100V RADIAL
Lowest to $3.2176
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
Lowest to $0.9172
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Panasonic
CAP ALUM 1000UF 20% 10V SMD
Lowest to $0.5298
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess